Kyocera Corporation Tantalum Capacitors CWR11JC226KB

Description
22µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 900mOhm @ 100kHz
Request a Quote Datasheet
Description
22µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 900mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - CWR11JC226KB-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
CWR11JC226KB-ND
Tantalum Capacitors CWR11JC226KB-ND
22µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 900mOhm @ 100kHz

22µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 900mOhm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum Capacitors - CWR11JC226KB - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
CWR11JC226KB
Capacitors - Tantalum Capacitors CWR11JC226KB
CAP TANT 22UF 10% 20V 2917

CAP TANT 22UF 10% 20V 2917

Supplier's Site
Cwr09/cwr11/cwr29 Rohs Compliant Kyocera Avx - 64M9188 - Newark, An Avnet Company
Chicago, IL, United States
Cwr09/cwr11/cwr29 Rohs Compliant Kyocera Avx
64M9188
Cwr09/cwr11/cwr29 Rohs Compliant Kyocera Avx 64M9188
CWR09/CWR11/CWR29 ROHS COMPLIANT: YES

CWR09/CWR11/CWR29 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number CWR11JC226KB-ND CWR11JC226KB 64M9188
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Cwr09/cwr11/cwr29 Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications Military
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C123U050BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701212 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details