Kyocera Corporation Tantalum Capacitors CWR11FK156MB

Description
15µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 2.5Ohm
Request a Quote Datasheet
Description
15µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 2.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 1010-1064-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
1010-1064-ND
Tantalum Capacitors 1010-1064-ND
15µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 2.5Ohm

15µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 2.5Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - CWR11FK156MB - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
CWR11FK156MB
Capacitors - Tantalum Capacitors CWR11FK156MB
CAP TANT 15UF 20% 10V 2312

CAP TANT 15UF 20% 10V 2312

Supplier's Site
Cwr09/cwr11/cwr29 Rohs Compliant Kyocera Avx - 53J0014 - Newark, An Avnet Company
Chicago, IL, United States
Cwr09/cwr11/cwr29 Rohs Compliant Kyocera Avx
53J0014
Cwr09/cwr11/cwr29 Rohs Compliant Kyocera Avx 53J0014
CWR09/CWR11/CWR29 ROHS COMPLIANT: YES

CWR09/CWR11/CWR29 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1010-1064-ND CWR11FK156MB 53J0014
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Cwr09/cwr11/cwr29 Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications Military
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitor - 101C232M100AA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2300 microF
View Details
4 suppliers
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
Ceramic Capacitors - 1763-0603B682K201NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details