Kyocera Corporation Tantalum Capacitors CWR09NC475JB

Description
4.7µF Molded Tantalum Capacitors 50V 2915 (7338 Metric) 1.5Ohm
Request a Quote Datasheet
Description
4.7µF Molded Tantalum Capacitors 50V 2915 (7338 Metric) 1.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 1010-1061-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
1010-1061-ND
Tantalum Capacitors 1010-1061-ND
4.7µF Molded Tantalum Capacitors 50V 2915 (7338 Metric) 1.5Ohm

4.7µF Molded Tantalum Capacitors 50V 2915 (7338 Metric) 1.5Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - CWR09NC475JB - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
CWR09NC475JB
Capacitors - Tantalum Capacitors CWR09NC475JB
CAP TANT 4.7UF 5% 50V 2915

CAP TANT 4.7UF 5% 50V 2915

Supplier's Site
Cwr09/cwr11/cwr29 Rohs Compliant Kyocera Avx - 52J9502 - Newark, An Avnet Company
Chicago, IL, United States
Cwr09/cwr11/cwr29 Rohs Compliant Kyocera Avx
52J9502
Cwr09/cwr11/cwr29 Rohs Compliant Kyocera Avx 52J9502
CWR09/CWR11/CWR29 ROHS COMPLIANT: YES

CWR09/CWR11/CWR29 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1010-1061-ND CWR09NC475JB 52J9502
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Cwr09/cwr11/cwr29 Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications Military
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - 1814666 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-706-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Ceramic Capacitors - 1608-050525005P60BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details