Kyocera Corporation Tantalum Capacitors CWR09MC685KB

Description
6.8µF Molded Tantalum Capacitors 35V 2915 (7338 Metric) 1.3Ohm
Request a Quote Datasheet
Description
6.8µF Molded Tantalum Capacitors 35V 2915 (7338 Metric) 1.3Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 1010-1058-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
1010-1058-ND
Tantalum Capacitors 1010-1058-ND
6.8µF Molded Tantalum Capacitors 35V 2915 (7338 Metric) 1.3Ohm

6.8µF Molded Tantalum Capacitors 35V 2915 (7338 Metric) 1.3Ohm

Buy Now Datasheet
Tantalum Capacitor, 6.8Uf, 35V, Smd 10%; Capacitance Kyocera Avx - 02E9000 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 6.8Uf, 35V, Smd 10%; Capacitance Kyocera Avx
02E9000
Tantalum Capacitor, 6.8Uf, 35V, Smd 10%; Capacitance Kyocera Avx 02E9000
TANTALUM CAPACITOR, 6.8UF, 35V, SMD 10%; Capacitance:6.8µF; Voltage(DC):35V; Capacitor Case / Package:2815 [7238 Metric]; Capacitance Tolerance:± 10%; ESR:1.3ohm; Manufacturer Size Code:H; Failure Rate:-; Ripple Current:340mA RoHS Compliant: No

TANTALUM CAPACITOR, 6.8UF, 35V, SMD 10%; Capacitance:6.8µF; Voltage(DC):35V; Capacitor Case / Package:2815 [7238 Metric]; Capacitance Tolerance:± 10%; ESR:1.3ohm; Manufacturer Size Code:H; Failure Rate:-; Ripple Current:340mA RoHS Compliant: No

Supplier's Site
Capacitors - Tantalum Capacitors - CWR09MC685KB - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
CWR09MC685KB
Capacitors - Tantalum Capacitors CWR09MC685KB
CAP TANT 6.8UF 10% 35V 2915

CAP TANT 6.8UF 10% 35V 2915

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1010-1058-ND 02E9000 CWR09MC685KB
Product Name Tantalum Capacitors Tantalum Capacitor, 6.8Uf, 35V, Smd 10%; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Military
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 6.8 microF 6.8 microF 6.8 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 337XMPL002MG19R - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Film Capacitors - 1725596 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 1763-0603BW106M6R0NTCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details