Kyocera Corporation Tantalum Capacitors CWR09MC335KB

Description
3.3µF Molded Tantalum Capacitors 35V 2214 (5634 Metric) 2.5Ohm
Request a Quote Datasheet
Description
3.3µF Molded Tantalum Capacitors 35V 2214 (5634 Metric) 2.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 1010-1057-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
1010-1057-ND
Tantalum Capacitors 1010-1057-ND
3.3µF Molded Tantalum Capacitors 35V 2214 (5634 Metric) 2.5Ohm

3.3µF Molded Tantalum Capacitors 35V 2214 (5634 Metric) 2.5Ohm

Buy Now Datasheet
Singapore, Singapore
SMD 3.3uF 35V 2.5 Ohm Capacitor
59-CWR09MC335KB
SMD 3.3uF 35V 2.5 Ohm Capacitor 59-CWR09MC335KB
Cap Tant Solid 3.3uF 35V F CASE 10% (5.59 X 3.43 X 1.78mm) Inward L SMD (0.1%FR) 2.5 Ohm 125°C Bulk Product overview: CWR09MC335KB from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3uF, 35V, 2.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 3.3uF, 35V, 2.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-CWR09MC335KB can be used for catalog matching and distributor lookup.

Cap Tant Solid 3.3uF 35V F CASE 10% (5.59 X 3.43 X 1.78mm) Inward L SMD (0.1%FR) 2.5 Ohm 125°C Bulk Product overview: CWR09MC335KB from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3uF, 35V, 2.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 3.3uF, 35V, 2.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-CWR09MC335KB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cwr09/cwr11/cwr29 Rohs Compliant Kyocera Avx - 92H5832 - Newark, An Avnet Company
Chicago, IL, United States
Cwr09/cwr11/cwr29 Rohs Compliant Kyocera Avx
92H5832
Cwr09/cwr11/cwr29 Rohs Compliant Kyocera Avx 92H5832
CWR09/CWR11/CWR29 ROHS COMPLIANT: YES

CWR09/CWR11/CWR29 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1010-1057-ND 59-CWR09MC335KB 92H5832
Product Name Tantalum Capacitors SMD 3.3uF 35V 2.5 Ohm Capacitor Cwr09/cwr11/cwr29 Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Military
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 336SML063M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details