Kyocera Corporation Tantalum Capacitors CWR09KK475KB

Description
4.7µF Molded Tantalum Capacitors 25V 2214 (5634 Metric) 2.5Ohm
Request a Quote Datasheet
Description
4.7µF Molded Tantalum Capacitors 25V 2214 (5634 Metric) 2.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 1010-1055-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
1010-1055-ND
Tantalum Capacitors 1010-1055-ND
4.7µF Molded Tantalum Capacitors 25V 2214 (5634 Metric) 2.5Ohm

4.7µF Molded Tantalum Capacitors 25V 2214 (5634 Metric) 2.5Ohm

Buy Now Datasheet
Capacitor,4.7Uf,25Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx - 20J3244 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,4.7Uf,25Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx
20J3244
Capacitor,4.7Uf,25Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx 20J3244
Capacitor,4.7uF,25VD C,10-% Tol,10+% Tol RoHS Compliant: Yes

Capacitor,4.7uF,25VDC,10-% Tol,10+% Tol RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - CWR09KK475KB - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
CWR09KK475KB
Capacitors - Tantalum Capacitors CWR09KK475KB
CAP TANT 4.7UF 10% 25V 2214

CAP TANT 4.7UF 10% 25V 2214

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1010-1055-ND 20J3244 CWR09KK475KB
Product Name Tantalum Capacitors Capacitor,4.7Uf,25Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Military
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101243U040BF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Ceramic Capacitors - 0603J0100270GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers