TANTALUM CAPACITOR, 2.2UF, 25V, SMD 10%; Capacitance:2.2µF; Voltage(DC):25V; Capacitor Case / Package:2010 [5025 Metric]; Capacitance Tolerance:± 10%; ESR:3.5ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:160mA RoHS Compliant: No
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | CWR09KC225KB | 92H5816 |
| Product Name | Capacitors - Tantalum Capacitors | Tantalum Capacitor, 2.2Uf, 25V, Smd 10%; Capacitance Kyocera Avx |
| Technology | Single-Layer | |
| Packing Method | Bulk; Bulk | |
| Capacitance Type | Fixed |