Kyocera Corporation Tantalum Capacitors CWR09KC106KB

Description
10µF Molded Tantalum Capacitors 25V 2711 (6728 Metric) 1.4Ohm
Request a Quote Datasheet
Description
10µF Molded Tantalum Capacitors 25V 2711 (6728 Metric) 1.4Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 1010-1053-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
1010-1053-ND
Tantalum Capacitors 1010-1053-ND
10µF Molded Tantalum Capacitors 25V 2711 (6728 Metric) 1.4Ohm

10µF Molded Tantalum Capacitors 25V 2711 (6728 Metric) 1.4Ohm

Buy Now Datasheet
Singapore, Singapore
SMD 10uF 25V 1.4 Ohm Capacitor
59-CWR09KC106KB
SMD 10uF 25V 1.4 Ohm Capacitor 59-CWR09KC106KB
Cap Tant Solid 10uF 25V G CASE 10% (6.73 X 2.79 X 2.79mm) Inward L SMD (0.1%FR) 1.4 Ohm 125°C Bulk Product overview: CWR09KC106KB from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 25V, 1.4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 25V, 1.4 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-CWR09KC106KB can be used for catalog matching and distributor lookup.

Cap Tant Solid 10uF 25V G CASE 10% (6.73 X 2.79 X 2.79mm) Inward L SMD (0.1%FR) 1.4 Ohm 125°C Bulk Product overview: CWR09KC106KB from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 25V, 1.4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 25V, 1.4 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-CWR09KC106KB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cwr09/cwr11/cwr29 Rohs Compliant Kyocera Avx - 92H5814 - Newark, An Avnet Company
Chicago, IL, United States
Cwr09/cwr11/cwr29 Rohs Compliant Kyocera Avx
92H5814
Cwr09/cwr11/cwr29 Rohs Compliant Kyocera Avx 92H5814
CWR09/CWR11/CWR29 ROHS COMPLIANT: YES

CWR09/CWR11/CWR29 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1010-1053-ND 59-CWR09KC106KB 92H5814
Product Name Tantalum Capacitors SMD 10uF 25V 1.4 Ohm Capacitor Cwr09/cwr11/cwr29 Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Military
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Aluminum Polymer - 106XMPL010MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details