KYOCERA AVX Components Corporation Tantalum Capacitors CWR09JK226KB

Description
Tantalum Capacitors
Request a Quote Datasheet
Description
Tantalum Capacitors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-CWR09JK226KB-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-CWR09JK226KB-ND
Tantalum Capacitors 478-CWR09JK226KB-ND
Tantalum Capacitors

Tantalum Capacitors

Buy Now Datasheet
Capacitor Tant, 22Uf, 20V, Smd 10%; Capacitance Kyocera Avx - 52J7864 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 22Uf, 20V, Smd 10%; Capacitance Kyocera Avx
52J7864
Capacitor Tant, 22Uf, 20V, Smd 10%; Capacitance Kyocera Avx 52J7864
CAPACITOR TANT, 22UF, 20V, SMD 10%; Capacitance:22µF; Voltage(DC):20V; Capacitor Case / Package:2815 [7238 Metric]; Capacitance Tolerance:± 10%; ESR:0.9ohm; Manufacturer Size Code:H; Failure Rate:-; Ripple Current:410mA RoHS Compliant: No

CAPACITOR TANT, 22UF, 20V, SMD 10%; Capacitance:22µF; Voltage(DC):20V; Capacitor Case / Package:2815 [7238 Metric]; Capacitance Tolerance:± 10%; ESR:0.9ohm; Manufacturer Size Code:H; Failure Rate:-; Ripple Current:410mA RoHS Compliant: No

Supplier's Site
Capacitors - Tantalum Capacitors - CWR09JK226KB - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
CWR09JK226KB
Capacitors - Tantalum Capacitors CWR09JK226KB
CAP TANT

CAP TANT

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 478-CWR09JK226KB-ND 52J7864 CWR09JK226KB
Product Name Tantalum Capacitors Capacitor Tant, 22Uf, 20V, Smd 10%; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Military
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 338-1973-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
Tantalum Capacitors - 1814577 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details