Kyocera Corporation Tantalum Capacitors CWR09HK336KB

Description
33µF Molded Tantalum Capacitors 15V 2915 (7338 Metric) 900mOhm
Request a Quote Datasheet
Description
33µF Molded Tantalum Capacitors 15V 2915 (7338 Metric) 900mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 1010-1050-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
1010-1050-ND
Tantalum Capacitors 1010-1050-ND
33µF Molded Tantalum Capacitors 15V 2915 (7338 Metric) 900mOhm

33µF Molded Tantalum Capacitors 15V 2915 (7338 Metric) 900mOhm

Buy Now Datasheet
Capacitor Tant, 33Uf, 15V, Smd 10%; Capacitance Kyocera Avx - 52J7317 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 33Uf, 15V, Smd 10%; Capacitance Kyocera Avx
52J7317
Capacitor Tant, 33Uf, 15V, Smd 10%; Capacitance Kyocera Avx 52J7317
CAPACITOR TANT, 33UF, 15V, SMD 10%; Capacitance:33µF; Voltage(DC):15V; Capacitor Case / Package:2815 [7238 Metric]; Capacitance Tolerance:± 10%; ESR:0.9ohm; Manufacturer Size Code:H; Failure Rate:-; Ripple Current:410mA RoHS Compliant: No

CAPACITOR TANT, 33UF, 15V, SMD 10%; Capacitance:33µF; Voltage(DC):15V; Capacitor Case / Package:2815 [7238 Metric]; Capacitance Tolerance:± 10%; ESR:0.9ohm; Manufacturer Size Code:H; Failure Rate:-; Ripple Current:410mA RoHS Compliant: No

Supplier's Site
Capacitors - Tantalum Capacitors - CWR09HK336KB - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
CWR09HK336KB
Capacitors - Tantalum Capacitors CWR09HK336KB
CAP TANT 33UF 10% 15V 2915

CAP TANT 33UF 10% 15V 2915

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1010-1050-ND 52J7317 CWR09HK336KB
Product Name Tantalum Capacitors Capacitor Tant, 33Uf, 15V, Smd 10%; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Military
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-2239-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details