CAP TANT 2.2UF 10% 10V 1505
TANTALUM CAPACITOR, 2.2UF, 10V, SMD 10%; Capacitance:2.2µF; Voltage(DC):10V; Capacitor Case / Package:1505 [3812 Metric]; Capacitance Tolerance:± 10%; ESR:8ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:90mA RoHS Compliant: No
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | CWR09FC225KB | 52J6501 |
| Product Name | Capacitors - Tantalum Capacitors | Tantalum Capacitor, 2.2Uf, 10V, Smd 10%; Capacitance Kyocera Avx |
| Technology | Single-Layer | |
| Capacitance Type | Fixed | Fixed |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Capacitance Range | 2.2 microF | 2.2 microF |