KYOCERA AVX Components Corporation Tantalum Capacitor, 10Uf, 6V, Smd 10%; Capacitance Kyocera Avx CWR09DC106KB

Description
TANTALUM CAPACITOR, 10UF, 6V, SMD 10%; Capacitance:10µF; Voltage(DC):6V; Capacitor Case / Package:2010 [5025 Metric]; Capacitance Tolerance:± 10%; ESR:3.5ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:160mA RoHS Compliant: No
Description
TANTALUM CAPACITOR, 10UF, 6V, SMD 10%; Capacitance:10µF; Voltage(DC):6V; Capacitor Case / Package:2010 [5025 Metric]; Capacitance Tolerance:± 10%; ESR:3.5ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:160mA RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 10Uf, 6V, Smd 10%; Capacitance Kyocera Avx - 52J6056 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 10Uf, 6V, Smd 10%; Capacitance Kyocera Avx
52J6056
Tantalum Capacitor, 10Uf, 6V, Smd 10%; Capacitance Kyocera Avx 52J6056
TANTALUM CAPACITOR, 10UF, 6V, SMD 10%; Capacitance:10µF; Voltage(DC):6V; Capacitor Case / Package:2010 [5025 Metric]; Capacitance Tolerance:± 10%; ESR:3.5ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:160mA RoHS Compliant: No

TANTALUM CAPACITOR, 10UF, 6V, SMD 10%; Capacitance:10µF; Voltage(DC):6V; Capacitor Case / Package:2010 [5025 Metric]; Capacitance Tolerance:± 10%; ESR:3.5ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:160mA RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 52J6056
Product Name Tantalum Capacitor, 10Uf, 6V, Smd 10%; Capacitance Kyocera Avx
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C473U7R5AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details