Kyocera Corporation Crystals CT2520DB26000C0FZZA1

Description
26MHz ±10ppm Crystal 7pF 30 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
26MHz ±10ppm Crystal 7pF 30 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 478-CT2520DB26000C0FZZA1TR-ND - DigiKey
Thief River Falls, MN, United States
26MHz ±10ppm Crystal 7pF 30 Ohms 4-SMD, No Lead

26MHz ±10ppm Crystal 7pF 30 Ohms 4-SMD, No Lead

Buy Now Datasheet
Oscillators - CT2520DB26000C0FZZA1 - 916170-CT2520DB26000C0FZZA1 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - CT2520DB26000C0FZZA1
916170-CT2520DB26000C0FZZA1
Oscillators - CT2520DB26000C0FZZA1 916170-CT2520DB26000C0FZZA1
Manufacturer: Kyocera International Inc. Electronic Components Win Source Part Number: 916170-CT2520DB26000 C0FZZA1 Series: CT2520DB, Kyocera Operating Temperature Range: -25°C ~ 85°C Features: 26 MHz ±10ppm Crystal 7pF 30 Ohms 4-SMD, No Lead Package: Reel - TR Package: 4-SMD, No Lead Mounting: Surface Mount Part Status: Obsolete Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0060 Other Part Number: 1253-1387-2, 1253-1387-1, 1253-1387-6

Manufacturer: Kyocera International Inc. Electronic Components
Win Source Part Number: 916170-CT2520DB26000C0FZZA1
Series: CT2520DB, Kyocera
Operating Temperature Range: -25°C ~ 85°C
Features: 26 MHz ±10ppm Crystal 7pF 30 Ohms 4-SMD, No Lead
Package: Reel - TR
Package: 4-SMD, No Lead
Mounting: Surface Mount
Part Status: Obsolete
Categories: Crystals
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.60.0060
Other Part Number: 1253-1387-2, 1253-1387-1, 1253-1387-6

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Crystals Oscillators
Product Number 478-CT2520DB26000C0FZZA1TR-ND 916170-CT2520DB26000C0FZZA1
Product Name Crystals Oscillators - CT2520DB26000C0FZZA1
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - SIT1534AI-H4-DCC-00.032G - Acme Chip Technology Co., Limited
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; Surface Mount
Frequency 3.20E-5 MHz
View Details
Surface Mount Oscillators - ECOC-2522-12.800-3HS - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Oscillators - 863-510ACA148M500BAG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 20 ppm
View Details
2 suppliers
VCO / SURF MOUNT / RoHS - ROS-3000-819+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details