Kyocera Corporation Crystals CT2520DB19200C0FLHAF

Description
19.2MHz ±10ppm Crystal 7pF 80 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
19.2MHz ±10ppm Crystal 7pF 80 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 478-CT2520DB19200C0FLHAFTR-ND - DigiKey
Thief River Falls, MN, United States
19.2MHz ±10ppm Crystal 7pF 80 Ohms 4-SMD, No Lead

19.2MHz ±10ppm Crystal 7pF 80 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 478-CT2520DB19200C0FLHAFCT-ND - DigiKey
Thief River Falls, MN, United States
19.2MHz ±10ppm Crystal 7pF 80 Ohms 4-SMD, No Lead

19.2MHz ±10ppm Crystal 7pF 80 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals

Crystals

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Crystals
Product Number 478-CT2520DB19200C0FLHAFTR-ND CT2520DB19200C0FLHAF
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-125-18-7SX-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12.5 MHz
View Details
3 suppliers
Crystal Units - 6720151 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 100 ppm
View Details
2 suppliers
Crystals - 2195-CC1V-T1A-32.768KHZ-9PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
Crystal Resonator - SMCM-3225 26MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
View Details