Manufacturer: AVX Corp/Kyocera Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1053073-CRA3A4E330JT
Termination: SMD/SMT
Mounting: SMD (SMT)
Tolerance: 5 %
Temperature Coefficient: 250 ppm/°C
Resistance: 33 Ω
Circuit Type: Isolated
Number of Resistors: 4
Number of Pins: 8
Categories: OEM Parts(C-E)
Case / Package: 1206
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
RoHS: Compliant
Min Operating Temperature: -55 °C
Lead Pitch: 800 µm
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1053073-CRA3A4E330JT |
| Product Name | OEM Parts - OEM Parts (C - E) - CRA3A4E330JT |