CP2816 SERIES, 20W THIN FILM COU
CP2816 SERIES, 20W THIN FILM COU
CP2816 SERIES, 20W THIN FILM COU
| DigiKey | |
|---|---|
| Product Category | RF Couplers |
| Product Number | 478-CP2816A0615ANTRDKR-ND |
| Product Name | RF Directional Coupler |
| RF Coupler Type | Uni-Directional |
| Package Type | Surface Mount; 4-SMD, No Lead |
| Frequency Range | 480.00 to 750.00 MHz |