AVX Corporation RF Directional Coupler - CP0805A0902BWTR CP0805A0902BWTR

Description
Manufacturer: AVX Corporation Win Source Part Number: 202723-CP0805A0902BW TR Packaging: Reel - TR Applications: GSM Coupler Type: Standard Frequency: 890MHz to 915MHz Coupling Factor: 18 ± 1dB Insertion Loss: 0.25dB Isolation: -29dB Return Loss: -32dB Categories: RF/IF and RFID Status: Active Case / Package: 0805 Maximum Power Dissipation: 3W Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 202723-CP0805A0902BW TR Packaging: Reel - TR Applications: GSM Coupler Type: Standard Frequency: 890MHz to 915MHz Coupling Factor: 18 ± 1dB Insertion Loss: 0.25dB Isolation: -29dB Return Loss: -32dB Categories: RF/IF and RFID Status: Active Case / Package: 0805 Maximum Power Dissipation: 3W Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - CP0805A0902BWTR - 202723-CP0805A0902BWTR - Win Source Electronics
Laguna Hills, CA, United States
RF Directional Coupler - CP0805A0902BWTR
202723-CP0805A0902BWTR
RF Directional Coupler - CP0805A0902BWTR 202723-CP0805A0902BWTR
Manufacturer: AVX Corporation Win Source Part Number: 202723-CP0805A0902BW TR Packaging: Reel - TR Applications: GSM Coupler Type: Standard Frequency: 890MHz to 915MHz Coupling Factor: 18 ± 1dB Insertion Loss: 0.25dB Isolation: -29dB Return Loss: -32dB Categories: RF/IF and RFID Status: Active Case / Package: 0805 Maximum Power Dissipation: 3W Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: AVX Corporation
Win Source Part Number: 202723-CP0805A0902BWTR
Packaging: Reel - TR
Applications: GSM
Coupler Type: Standard
Frequency: 890MHz to 915MHz
Coupling Factor: 18 ± 1dB
Insertion Loss: 0.25dB
Isolation: -29dB
Return Loss: -32dB
Categories: RF/IF and RFID
Status: Active
Case / Package: 0805
Maximum Power Dissipation: 3W
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 202723-CP0805A0902BWTR
Product Name RF Directional Coupler - CP0805A0902BWTR
Frequency 8.90E8 to 9.15E8 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-715 4308RV-715XJLD , 4308RV-715XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details