AVX Corporation RF Directional Coupler - CP0603A3550ELTR CP0603A3550ELTR

Description
Manufacturer: AVX Corporation Win Source Part Number: 766692-CP0603A3550EL TR Packaging: Reel package Package: 0603 Power - Max: 3W Coupler Type: Standard Frequency: 3.55GHz Family Name: CP0603A3550EL Categories: RF/IF and RFID Manufacturer Package: 0603 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 766692-CP0603A3550EL TR Packaging: Reel package Package: 0603 Power - Max: 3W Coupler Type: Standard Frequency: 3.55GHz Family Name: CP0603A3550EL Categories: RF/IF and RFID Manufacturer Package: 0603 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - CP0603A3550ELTR - 766692-CP0603A3550ELTR - Win Source Electronics
Laguna Hills, CA, United States
RF Directional Coupler - CP0603A3550ELTR
766692-CP0603A3550ELTR
RF Directional Coupler - CP0603A3550ELTR 766692-CP0603A3550ELTR
Manufacturer: AVX Corporation Win Source Part Number: 766692-CP0603A3550EL TR Packaging: Reel package Package: 0603 Power - Max: 3W Coupler Type: Standard Frequency: 3.55GHz Family Name: CP0603A3550EL Categories: RF/IF and RFID Manufacturer Package: 0603 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: AVX Corporation
Win Source Part Number: 766692-CP0603A3550ELTR
Packaging: Reel package
Package: 0603
Power - Max: 3W
Coupler Type: Standard
Frequency: 3.55GHz
Family Name: CP0603A3550EL
Categories: RF/IF and RFID
Manufacturer Package: 0603
ECCN: EAR99
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 766692-CP0603A3550ELTR
Product Name RF Directional Coupler - CP0603A3550ELTR
Frequency 3.55E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-295 4308RV-295XJLD , 4308RV-295XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Universal programmable reader IC, iClass, RFID, NFC, Bluetooth, mobile credential capable custom code: LEGIC SM-6310 - SM-6310 - LEGIC Identsystems
Specs
Interface I²C; Wireless plus UArt and SPI
Memory 128000 to 512000 bits
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details