AVX Corporation RF Directional Coupler - CP0603A1880ENTR CP0603A1880ENTR

Description
Manufacturer: AVX Corporation Win Source Part Number: 039945-CP0603A1880EN TR Packaging: Reel - TR Applications: PCS Coupler Type: Standard Frequency: 1.85GHz to 1.91GHz Coupling Factor: 18.8dB Insertion Loss: 0.3dB Isolation: -36dB Return Loss: 26dB Categories: RF/IF and RFID Status: Active Case / Package: 0603 Maximum Power Dissipation: 3W Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 039945-CP0603A1880EN TR Packaging: Reel - TR Applications: PCS Coupler Type: Standard Frequency: 1.85GHz to 1.91GHz Coupling Factor: 18.8dB Insertion Loss: 0.3dB Isolation: -36dB Return Loss: 26dB Categories: RF/IF and RFID Status: Active Case / Package: 0603 Maximum Power Dissipation: 3W Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - CP0603A1880ENTR - 039945-CP0603A1880ENTR - Win Source Electronics
Laguna Hills, CA, United States
RF Directional Coupler - CP0603A1880ENTR
039945-CP0603A1880ENTR
RF Directional Coupler - CP0603A1880ENTR 039945-CP0603A1880ENTR
Manufacturer: AVX Corporation Win Source Part Number: 039945-CP0603A1880EN TR Packaging: Reel - TR Applications: PCS Coupler Type: Standard Frequency: 1.85GHz to 1.91GHz Coupling Factor: 18.8dB Insertion Loss: 0.3dB Isolation: -36dB Return Loss: 26dB Categories: RF/IF and RFID Status: Active Case / Package: 0603 Maximum Power Dissipation: 3W Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: AVX Corporation
Win Source Part Number: 039945-CP0603A1880ENTR
Packaging: Reel - TR
Applications: PCS
Coupler Type: Standard
Frequency: 1.85GHz to 1.91GHz
Coupling Factor: 18.8dB
Insertion Loss: 0.3dB
Isolation: -36dB
Return Loss: 26dB
Categories: RF/IF and RFID
Status: Active
Case / Package: 0603
Maximum Power Dissipation: 3W
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 039945-CP0603A1880ENTR
Product Name RF Directional Coupler - CP0603A1880ENTR
Frequency 1.85E9 to 1.91E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-704 4308RV-704XJLD , 4308RV-704XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details
RF Transceiver ICs - AS3940-BQFT-5K - 911710-AS3940-BQFT-5K - Win Source Electronics
Specs
RFID Product Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details