AVX Corporation RF Directional Coupler - CP0603A1880BNTR CP0603A1880BNTR

Description
Manufacturer: AVX Corporation Win Source Part Number: 202716-CP0603A1880BN TR Packaging: Reel - TR Applications: PCS Coupler Type: Standard Frequency: 1.85GHz to 1.91GHz Coupling Factor: 16.2dB Insertion Loss: 0.25dB Isolation: -33dB Return Loss: 25dB Categories: RF/IF and RFID Status: Active Case / Package: 0603 Maximum Power Dissipation: 3W Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 202716-CP0603A1880BN TR Packaging: Reel - TR Applications: PCS Coupler Type: Standard Frequency: 1.85GHz to 1.91GHz Coupling Factor: 16.2dB Insertion Loss: 0.25dB Isolation: -33dB Return Loss: 25dB Categories: RF/IF and RFID Status: Active Case / Package: 0603 Maximum Power Dissipation: 3W Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - CP0603A1880BNTR - 202716-CP0603A1880BNTR - Win Source Electronics
Laguna Hills, CA, United States
RF Directional Coupler - CP0603A1880BNTR
202716-CP0603A1880BNTR
RF Directional Coupler - CP0603A1880BNTR 202716-CP0603A1880BNTR
Manufacturer: AVX Corporation Win Source Part Number: 202716-CP0603A1880BN TR Packaging: Reel - TR Applications: PCS Coupler Type: Standard Frequency: 1.85GHz to 1.91GHz Coupling Factor: 16.2dB Insertion Loss: 0.25dB Isolation: -33dB Return Loss: 25dB Categories: RF/IF and RFID Status: Active Case / Package: 0603 Maximum Power Dissipation: 3W Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: AVX Corporation
Win Source Part Number: 202716-CP0603A1880BNTR
Packaging: Reel - TR
Applications: PCS
Coupler Type: Standard
Frequency: 1.85GHz to 1.91GHz
Coupling Factor: 16.2dB
Insertion Loss: 0.25dB
Isolation: -33dB
Return Loss: 25dB
Categories: RF/IF and RFID
Status: Active
Case / Package: 0603
Maximum Power Dissipation: 3W
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 202716-CP0603A1880BNTR
Product Name RF Directional Coupler - CP0603A1880BNTR
Frequency 1.85E9 to 1.91E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-415 4308RV-415XJLD , 4308RV-415XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - RFID Transponders, Tags - 1200185-AS3956-ATDM-I3 - Win Source Electronics
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details