KYOCERA AVX Components Corporation RF Directional Coupler CP0603A1747MLTR\500

Description
RF Directional Coupler PCN 1.71GHz ~ 1.785GHz 18.4dB 3W 0603 (1608 Metric)
Datasheet
Description
RF Directional Coupler PCN 1.71GHz ~ 1.785GHz 18.4dB 3W 0603 (1608 Metric)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - CP0603A1747MLTR\500 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Directional Coupler
CP0603A1747MLTR\500
RF Directional Coupler CP0603A1747MLTR\500
RF Directional Coupler PCN 1.71GHz ~ 1.785GHz 18.4dB 3W 0603 (1608 Metric)

RF Directional Coupler PCN 1.71GHz ~ 1.785GHz 18.4dB 3W 0603 (1608 Metric)

Buy Now Datasheet
Shenzhen, China
RF and Wireless - RF Directional Coupler
CP0603A1747MLTR\500
RF and Wireless - RF Directional Coupler CP0603A1747MLTR\500
RF DIR COUPLR 1.71-1.785GHZ 0603

RF DIR COUPLR 1.71-1.785GHZ 0603

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Couplers RF Couplers
Product Number CP0603A1747MLTR\500 CP0603A1747MLTR\500
Product Name RF Directional Coupler RF and Wireless - RF Directional Coupler
RF Coupler Type Uni-Directional Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers - CRP-20N-250 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type PC Mount
Frequency Range 5.00 to 500.00 MHz
View Details
1 to 4GHz – Directional Coupler - UIYDCP7315A - UIY Inc.
Specs
Frequency Range 1000.00 to 4000.00 MHz
Power 50.00 watts
Coupling 10.00 to 30.00 dB
View Details
3 dB 90 Degree ULTRA+ Hybrid Couplers ULTRA3014320 - ULTRA3014320 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 1400.00 to 32000.00 MHz
Insertion Loss 3.00 dB
View Details