AVX Corporation RF Directional Coupler - CP0603A1441DWTR CP0603A1441DWTR

Description
Manufacturer: AVX Corporation Win Source Part Number: 202715-CP0603A1441DW TR Packaging: Reel - TR Applications: PDC Coupler Type: Standard Frequency: 1.429GHz to 1.453GHz Coupling Factor: 10.5 ± 1dB Insertion Loss: 0.7dB Isolation: -23dB Categories: RF/IF and RFID Status: Active Case / Package: 0603 Maximum Power Dissipation: 3W Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 202715-CP0603A1441DW TR Packaging: Reel - TR Applications: PDC Coupler Type: Standard Frequency: 1.429GHz to 1.453GHz Coupling Factor: 10.5 ± 1dB Insertion Loss: 0.7dB Isolation: -23dB Categories: RF/IF and RFID Status: Active Case / Package: 0603 Maximum Power Dissipation: 3W Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - CP0603A1441DWTR - 202715-CP0603A1441DWTR - Win Source Electronics
Laguna Hills, CA, United States
RF Directional Coupler - CP0603A1441DWTR
202715-CP0603A1441DWTR
RF Directional Coupler - CP0603A1441DWTR 202715-CP0603A1441DWTR
Manufacturer: AVX Corporation Win Source Part Number: 202715-CP0603A1441DW TR Packaging: Reel - TR Applications: PDC Coupler Type: Standard Frequency: 1.429GHz to 1.453GHz Coupling Factor: 10.5 ± 1dB Insertion Loss: 0.7dB Isolation: -23dB Categories: RF/IF and RFID Status: Active Case / Package: 0603 Maximum Power Dissipation: 3W Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: AVX Corporation
Win Source Part Number: 202715-CP0603A1441DWTR
Packaging: Reel - TR
Applications: PDC
Coupler Type: Standard
Frequency: 1.429GHz to 1.453GHz
Coupling Factor: 10.5 ± 1dB
Insertion Loss: 0.7dB
Isolation: -23dB
Categories: RF/IF and RFID
Status: Active
Case / Package: 0603
Maximum Power Dissipation: 3W
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 202715-CP0603A1441DWTR
Product Name RF Directional Coupler - CP0603A1441DWTR
Frequency 1.43E9 to 1.45E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-245 4308RV-245XJLD , 4308RV-245XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details