AVX Corporation RF Directional Coupler - CP0603A0991DWTR CP0603A0991DWTR

Description
Manufacturer: AVX Corporation Win Source Part Number: 039944-CP0603A0991DW TR Packaging: Reel - TR Frequency: 991MHz Categories: RF/IF and RFID Status: Active Case / Package: 0603 Maximum Power Dissipation: 3W Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 039944-CP0603A0991DW TR Packaging: Reel - TR Frequency: 991MHz Categories: RF/IF and RFID Status: Active Case / Package: 0603 Maximum Power Dissipation: 3W Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - CP0603A0991DWTR - 039944-CP0603A0991DWTR - Win Source Electronics
Laguna Hills, CA, United States
RF Directional Coupler - CP0603A0991DWTR
039944-CP0603A0991DWTR
RF Directional Coupler - CP0603A0991DWTR 039944-CP0603A0991DWTR
Manufacturer: AVX Corporation Win Source Part Number: 039944-CP0603A0991DW TR Packaging: Reel - TR Frequency: 991MHz Categories: RF/IF and RFID Status: Active Case / Package: 0603 Maximum Power Dissipation: 3W Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: AVX Corporation
Win Source Part Number: 039944-CP0603A0991DWTR
Packaging: Reel - TR
Frequency: 991MHz
Categories: RF/IF and RFID
Status: Active
Case / Package: 0603
Maximum Power Dissipation: 3W
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 039944-CP0603A0991DWTR
Product Name RF Directional Coupler - CP0603A0991DWTR
Frequency 9.91E8 Hz
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-245 5315TC-245XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3955 NFC Interface Tag.  NFC to SPI/I2C interface NFC Forum Compliant Dynamic Tag - AS3955 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 2 to 4 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details