AVX Corporation RF Directional Coupler - CP0603A0902CNTR CP0603A0902CNTR

Description
Manufacturer: AVX Corporation Win Source Part Number: 915682-CP0603A0902CN TR Features: RF Directional Coupler GSM 890MHz ~ 915MHz 14.7dB 3W 0603 (1608 Metric) Package: Reel - TR Package: 0603 (1608 Metric) Categories: RF/IF and RFID Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8536.30.8000 Other Part Number: 1253-1902-2-ND, 1253-1902-2, CP0603A0902CNTR-ND, 478-11675-1, 478-11675-2, 478-11675-6
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 915682-CP0603A0902CN TR Features: RF Directional Coupler GSM 890MHz ~ 915MHz 14.7dB 3W 0603 (1608 Metric) Package: Reel - TR Package: 0603 (1608 Metric) Categories: RF/IF and RFID Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8536.30.8000 Other Part Number: 1253-1902-2-ND, 1253-1902-2, CP0603A0902CNTR-ND, 478-11675-1, 478-11675-2, 478-11675-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - CP0603A0902CNTR - 915682-CP0603A0902CNTR - Win Source Electronics
Laguna Hills, CA, United States
RF Directional Coupler - CP0603A0902CNTR
915682-CP0603A0902CNTR
RF Directional Coupler - CP0603A0902CNTR 915682-CP0603A0902CNTR
Manufacturer: AVX Corporation Win Source Part Number: 915682-CP0603A0902CN TR Features: RF Directional Coupler GSM 890MHz ~ 915MHz 14.7dB 3W 0603 (1608 Metric) Package: Reel - TR Package: 0603 (1608 Metric) Categories: RF/IF and RFID Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8536.30.8000 Other Part Number: 1253-1902-2-ND, 1253-1902-2, CP0603A0902CNTR-ND, 478-11675-1, 478-11675-2, 478-11675-6

Manufacturer: AVX Corporation
Win Source Part Number: 915682-CP0603A0902CNTR
Features: RF Directional Coupler GSM 890MHz ~ 915MHz 14.7dB 3W 0603 (1608 Metric)
Package: Reel - TR
Package: 0603 (1608 Metric)
Categories: RF/IF and RFID
Case / Package: 0603
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.30.8000
Other Part Number: 1253-1902-2-ND, 1253-1902-2, CP0603A0902CNTR-ND, 478-11675-1, 478-11675-2, 478-11675-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 915682-CP0603A0902CNTR
Product Name RF Directional Coupler - CP0603A0902CNTR
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-415 4308RV-415XJLD , 4308RV-415XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF Transceiver ICs - AS3940-BQFT-5K - 911710-AS3940-BQFT-5K - Win Source Electronics
Specs
RFID Product Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details