AVX Corporation RF Directional Coupler - CP0603A0881AWTR CP0603A0881AWTR

Description
Manufacturer: AVX Corporation Win Source Part Number: 915680-CP0603A0881AW TR Features: RF Directional Coupler AMPS 869MHz ~ 894MHz 18.5 ± 1dB 3W 0603 (1608 Metric) Package: Reel - TR Package: 0603 (1608 Metric) Categories: RF/IF and RFID Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8536.30.8000
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 915680-CP0603A0881AW TR Features: RF Directional Coupler AMPS 869MHz ~ 894MHz 18.5 ± 1dB 3W 0603 (1608 Metric) Package: Reel - TR Package: 0603 (1608 Metric) Categories: RF/IF and RFID Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8536.30.8000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - CP0603A0881AWTR - 915680-CP0603A0881AWTR - Win Source Electronics
Laguna Hills, CA, United States
RF Directional Coupler - CP0603A0881AWTR
915680-CP0603A0881AWTR
RF Directional Coupler - CP0603A0881AWTR 915680-CP0603A0881AWTR
Manufacturer: AVX Corporation Win Source Part Number: 915680-CP0603A0881AW TR Features: RF Directional Coupler AMPS 869MHz ~ 894MHz 18.5 ± 1dB 3W 0603 (1608 Metric) Package: Reel - TR Package: 0603 (1608 Metric) Categories: RF/IF and RFID Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8536.30.8000

Manufacturer: AVX Corporation
Win Source Part Number: 915680-CP0603A0881AWTR
Features: RF Directional Coupler AMPS 869MHz ~ 894MHz 18.5 ± 1dB 3W 0603 (1608 Metric)
Package: Reel - TR
Package: 0603 (1608 Metric)
Categories: RF/IF and RFID
Case / Package: 0603
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.30.8000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 915680-CP0603A0881AWTR
Product Name RF Directional Coupler - CP0603A0881AWTR
Unlock Full Specs
to access all available technical data

Similar Products

2208NF Series NFMI Antenna Coils - 2208NF-372XJR - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details
AS3955 NFC Interface Tag.  NFC to SPI/I2C interface NFC Forum Compliant Dynamic Tag - AS3955 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 2 to 4 bits
View Details