Manufacturer: AVX Corporation
Win Source Part Number: 202713-CP0603A0836HL
Packaging: Reel - TR
Applications: AMPS
Coupler Type: Standard
Frequency: 824MHz to 849MHz
Coupling Factor: 17.3dB
Insertion Loss: 0.3dB
Isolation: -42dB
Return Loss: 26dB
Categories: RF/IF and RFID
Status: Active
Case / Package: 0603
Maximum Power Dissipation: 3W
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | RFID Chips |
| Product Number | 202713-CP0603A0836HLTR |
| Product Name | RF Directional Coupler - CP0603A0836HLTR |
| Frequency | 8.24E8 to 8.49E8 Hz |