Kyocera Corporation RF Directional Coupler CP0603A0836DWTR\\500

Description
RF Directional Coupler AMPS 824MHz ~ 849MHz 15 ± 1dB 3W 0603 (1608 Metric)
Request a Quote Datasheet
Description
RF Directional Coupler AMPS 824MHz ~ 849MHz 15 ± 1dB 3W 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - CP0603A0836DWTR\\500-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
CP0603A0836DWTR\\500-ND
RF Directional Coupler CP0603A0836DWTR\\500-ND
RF Directional Coupler AMPS 824MHz ~ 849MHz 15 ± 1dB 3W 0603 (1608 Metric)

RF Directional Coupler AMPS 824MHz ~ 849MHz 15 ± 1dB 3W 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Couplers
Product Number CP0603A0836DWTR\\500-ND
Product Name RF Directional Coupler
RF Coupler Type Uni-Directional
Package Type Surface Mount; 0603 (1608 Metric)
Frequency Range 824.00 to 849.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

800 to 2500MHz – Directional Coupler - UIYDCP8515A - UIY Inc.
Specs
Frequency Range 800.00 to 2500.00 MHz
Power 50.00 watts
Coupling 10.00 to 30.00 dB
View Details
Signal Distribution: High Frequency Film Cards -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Package Type Surface Mount
Frequency Range 20000.00 MHz
Coupling 3.00 dB
View Details
Directional Couplers - CRM-10-105 SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 10.00 to 200.00 MHz
View Details