AVX Corporation RF Directional Coupler - CP0603A0836ANTR CP0603A0836ANTR

Description
Manufacturer: AVX Corporation Win Source Part Number: 202708-CP0603A0836AN TR Packaging: Reel - TR Applications: AMPS Coupler Type: Standard Frequency: 824MHz to 849MHz Coupling Factor: 20dB Insertion Loss: 0.25dB Isolation: -45dB Return Loss: 28dB Categories: RF/IF and RFID Status: Active Case / Package: 0603 Maximum Power Dissipation: 3W Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 202708-CP0603A0836AN TR Packaging: Reel - TR Applications: AMPS Coupler Type: Standard Frequency: 824MHz to 849MHz Coupling Factor: 20dB Insertion Loss: 0.25dB Isolation: -45dB Return Loss: 28dB Categories: RF/IF and RFID Status: Active Case / Package: 0603 Maximum Power Dissipation: 3W Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - CP0603A0836ANTR - 202708-CP0603A0836ANTR - Win Source Electronics
Laguna Hills, CA, United States
RF Directional Coupler - CP0603A0836ANTR
202708-CP0603A0836ANTR
RF Directional Coupler - CP0603A0836ANTR 202708-CP0603A0836ANTR
Manufacturer: AVX Corporation Win Source Part Number: 202708-CP0603A0836AN TR Packaging: Reel - TR Applications: AMPS Coupler Type: Standard Frequency: 824MHz to 849MHz Coupling Factor: 20dB Insertion Loss: 0.25dB Isolation: -45dB Return Loss: 28dB Categories: RF/IF and RFID Status: Active Case / Package: 0603 Maximum Power Dissipation: 3W Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: AVX Corporation
Win Source Part Number: 202708-CP0603A0836ANTR
Packaging: Reel - TR
Applications: AMPS
Coupler Type: Standard
Frequency: 824MHz to 849MHz
Coupling Factor: 20dB
Insertion Loss: 0.25dB
Isolation: -45dB
Return Loss: 28dB
Categories: RF/IF and RFID
Status: Active
Case / Package: 0603
Maximum Power Dissipation: 3W
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 202708-CP0603A0836ANTR
Product Name RF Directional Coupler - CP0603A0836ANTR
Frequency 8.24E8 to 8.49E8 Hz
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-415 5315TC-415XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - 123318-AS3910-BQFT-100 - Win Source Electronics
Specs
Frequency 1.36E7 Hz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details