AVX Corporation RF/IF and RFID CP0402A1880FNTR

Description
Manufacturer: AVX Corporation Win Source Part Number: 242958-CP0402A1880FN TR Category: RF/IF and RFID Family: RF Directional Coupler Family Name: CP0402A Introduction Date: December 31, 2004 ECCN: EAR99 Estimated EOL Date: 2028 Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: AVX Corporation Win Source Part Number: 242958-CP0402A1880FN TR Category: RF/IF and RFID Family: RF Directional Coupler Family Name: CP0402A Introduction Date: December 31, 2004 ECCN: EAR99 Estimated EOL Date: 2028 Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - 242958-CP0402A1880FNTR - Win Source Electronics
Laguna Hills, CA, United States
Manufacturer: AVX Corporation Win Source Part Number: 242958-CP0402A1880FN TR Category: RF/IF and RFID Family: RF Directional Coupler Family Name: CP0402A Introduction Date: December 31, 2004 ECCN: EAR99 Estimated EOL Date: 2028 Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: AVX Corporation
Win Source Part Number: 242958-CP0402A1880FNTR
Category: RF/IF and RFID
Family: RF Directional Coupler
Family Name: CP0402A
Introduction Date: December 31, 2004
ECCN: EAR99
Estimated EOL Date: 2028
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 242958-CP0402A1880FNTR
Product Name RF/IF and RFID
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-685 5315TC-685XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3953 NFC Interface Tag.  NFC to SPI interface chip - AS3953 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 1 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details