AVX Corporation RF Directional Coupler - CP0402A1810BNTR CP0402A1810BNTR

Description
Manufacturer: AVX Corporation Win Source Part Number: 1029921-CP0402A1810B NTR Packaging: Reel - TR Coupler Type: Standard Frequency: 1.81GHz Categories: RF/IF and RFID Status: Active Case / Package: 0402 Maximum Power Dissipation: 3W Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 1029921-CP0402A1810B NTR Packaging: Reel - TR Coupler Type: Standard Frequency: 1.81GHz Categories: RF/IF and RFID Status: Active Case / Package: 0402 Maximum Power Dissipation: 3W Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - CP0402A1810BNTR - 1029921-CP0402A1810BNTR - Win Source Electronics
Laguna Hills, CA, United States
RF Directional Coupler - CP0402A1810BNTR
1029921-CP0402A1810BNTR
RF Directional Coupler - CP0402A1810BNTR 1029921-CP0402A1810BNTR
Manufacturer: AVX Corporation Win Source Part Number: 1029921-CP0402A1810B NTR Packaging: Reel - TR Coupler Type: Standard Frequency: 1.81GHz Categories: RF/IF and RFID Status: Active Case / Package: 0402 Maximum Power Dissipation: 3W Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: AVX Corporation
Win Source Part Number: 1029921-CP0402A1810BNTR
Packaging: Reel - TR
Coupler Type: Standard
Frequency: 1.81GHz
Categories: RF/IF and RFID
Status: Active
Case / Package: 0402
Maximum Power Dissipation: 3W
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1029921-CP0402A1810BNTR
Product Name RF Directional Coupler - CP0402A1810BNTR
Frequency 1.81E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-115 5315TC-115XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details