Kyocera Corporation SMD 10uF 1 A Capacitor CM32X5R106M16AT

Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM32AR51C106MU NEW GLOBAL PN 10uF 20% 1 A 581-KGM32AR51C106MU Product overview: CM32X5R106M16AT from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 1 A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 1 A, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CM32X5R106M16AT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM32AR51C106MU NEW GLOBAL PN 10uF 20% 1 A 581-KGM32AR51C106MU Product overview: CM32X5R106M16AT from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 1 A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 1 A, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CM32X5R106M16AT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 10uF 1 A Capacitor
60-CM32X5R106M16AT
SMD 10uF 1 A Capacitor 60-CM32X5R106M16AT
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM32AR51C106MU NEW GLOBAL PN 10uF 20% 1 A 581-KGM32AR51C106MU Product overview: CM32X5R106M16AT from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 1 A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 1 A, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CM32X5R106M16AT can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM32AR51C106MU NEW GLOBAL PN 10uF 20% 1 A 581-KGM32AR51C106MU Product overview: CM32X5R106M16AT from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 1 A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 1 A, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CM32X5R106M16AT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CM32X5R106M16AT - 866874-CM32X5R106M16AT - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CM32X5R106M16AT
866874-CM32X5R106M16AT
Ceramic Capacitors - CM32X5R106M16AT 866874-CM32X5R106M16AT
Manufacturer: Kyocera International Inc. Electronic Components Win Source Part Number: 866874-CM32X5R106M16 AT Series: CM Operating Temperature Range: -55°C ~ 85°C Features: 10 µF ±20% 16V Ceramic Capacitor X5R 1210 (3225 Metric) Package: 1210 (3225 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8532.24.0020 Other Part Number: 1253-CM32X5R106M16AT CT, 1253-CM32X5R106M16AT DKR, 1253-CM32X5R106M16AT TR

Manufacturer: Kyocera International Inc. Electronic Components
Win Source Part Number: 866874-CM32X5R106M16AT
Series: CM
Operating Temperature Range: -55°C ~ 85°C
Features: 10 µF ±20% 16V Ceramic Capacitor X5R 1210 (3225 Metric)
Package: 1210 (3225 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8532.24.0020
Other Part Number: 1253-CM32X5R106M16ATCT, 1253-CM32X5R106M16ATDKR, 1253-CM32X5R106M16ATTR

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors
Product Number 60-CM32X5R106M16AT 866874-CM32X5R106M16AT
Product Name SMD 10uF 1 A Capacitor Ceramic Capacitors - CM32X5R106M16AT
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes
Electrostatic Capacitors Ceramic Composition
Capacitance Range 10 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C254U030DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 0603J0101P80DCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701052 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details