Kyocera Corporation Ceramic Capacitors - CM316X7R475K25AT CM316X7R475K25AT

Description
Manufacturer: Kyocera International Inc. Electronic Components Win Source Part Number: 915583-CM316X7R475K2 5AT Series: CM Operating Temperature Range: -55°C ~ 125°C Features: ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric) Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8532.24.0020 Other Part Number: 1253-CM316X7R475K25A TDKR, 1253-CM316X7R475K25A TTR, 1253-CM316X7R475K25A TCT
Request a Quote Datasheet
Description
Manufacturer: Kyocera International Inc. Electronic Components Win Source Part Number: 915583-CM316X7R475K2 5AT Series: CM Operating Temperature Range: -55°C ~ 125°C Features: ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric) Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8532.24.0020 Other Part Number: 1253-CM316X7R475K25A TDKR, 1253-CM316X7R475K25A TTR, 1253-CM316X7R475K25A TCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CM316X7R475K25AT - 915583-CM316X7R475K25AT - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CM316X7R475K25AT
915583-CM316X7R475K25AT
Ceramic Capacitors - CM316X7R475K25AT 915583-CM316X7R475K25AT
Manufacturer: Kyocera International Inc. Electronic Components Win Source Part Number: 915583-CM316X7R475K2 5AT Series: CM Operating Temperature Range: -55°C ~ 125°C Features: ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric) Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8532.24.0020 Other Part Number: 1253-CM316X7R475K25A TDKR, 1253-CM316X7R475K25A TTR, 1253-CM316X7R475K25A TCT

Manufacturer: Kyocera International Inc. Electronic Components
Win Source Part Number: 915583-CM316X7R475K25AT
Series: CM
Operating Temperature Range: -55°C ~ 125°C
Features: ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)
Package: 1206 (3216 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8532.24.0020
Other Part Number: 1253-CM316X7R475K25ATDKR, 1253-CM316X7R475K25ATTR, 1253-CM316X7R475K25ATCT

Buy Now Datasheet
Ceramic Capacitors - 478-CM316X7R475K25ATDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-CM316X7R475K25ATDKR-ND
Ceramic Capacitors 478-CM316X7R475K25ATDKR-ND
4.7µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

4.7µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-CM316X7R475K25ATCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-CM316X7R475K25ATCT-ND
Ceramic Capacitors 478-CM316X7R475K25ATCT-ND
4.7µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

4.7µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-CM316X7R475K25ATTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-CM316X7R475K25ATTR-ND
Ceramic Capacitors 478-CM316X7R475K25ATTR-ND
4.7µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

4.7µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Singapore, Singapore
4.7UF 25V Capacitor
60-CM316X7R475K25AT
4.7UF 25V Capacitor 60-CM316X7R475K25AT
CAP CER 4.7UF 25V X7R 1206 Product overview: CM316X7R475K25AT from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CM316X7R475K25AT can be used for catalog matching and distributor lookup.

CAP CER 4.7UF 25V X7R 1206 Product overview: CM316X7R475K25AT from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CM316X7R475K25AT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 915583-CM316X7R475K25AT 478-CM316X7R475K25ATDKR-ND 478-CM316X7R475K25ATCT-ND 478-CM316X7R475K25ATTR-ND 60-CM316X7R475K25AT
Product Name Ceramic Capacitors - CM316X7R475K25AT Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors 4.7UF 25V Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101203U010EA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - 1608-050525009P10HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details