Manufacturer: AVX Corp/Kyocera Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1052479-CM21W5R683K2
Voltage Rating: 25 V
Capacitance: 68 nF
Tolerance: 10 %
Categories: OEM Parts(C-E)
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1052479-CM21W5R683K25AT |
| Product Name | OEM Parts - OEM Parts (C - E) - CM21W5R683K25AT |