AVX Corporation OEM Parts - OEM Parts (C - E) - CM21W5R103K100AT CM21W5R103K100AT

Description
Manufacturer: AVX Corp/Kyocera Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 959965-CM21W5R103K10 0AT Voltage Rating: 100 V Capacitance: 10 nF Tolerance: 10 % Categories: OEM Parts(C-E) Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: AVX Corp/Kyocera Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 959965-CM21W5R103K10 0AT Voltage Rating: 100 V Capacitance: 10 nF Tolerance: 10 % Categories: OEM Parts(C-E) Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (C - E) - CM21W5R103K100AT - 959965-CM21W5R103K100AT - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (C - E) - CM21W5R103K100AT
959965-CM21W5R103K100AT
OEM Parts - OEM Parts (C - E) - CM21W5R103K100AT 959965-CM21W5R103K100AT
Manufacturer: AVX Corp/Kyocera Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 959965-CM21W5R103K10 0AT Voltage Rating: 100 V Capacitance: 10 nF Tolerance: 10 % Categories: OEM Parts(C-E) Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: AVX Corp/Kyocera Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 959965-CM21W5R103K100AT
Voltage Rating: 100 V
Capacitance: 10 nF
Tolerance: 10 %
Categories: OEM Parts(C-E)
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 959965-CM21W5R103K100AT
Product Name OEM Parts - OEM Parts (C - E) - CM21W5R103K100AT
Unlock Full Specs
to access all available technical data