AVX Corporation OEM Parts - OEM Parts (C - E) - CM105CH102J50AT CM105CH102J50AT

Description
Manufacturer: AVX Corp/Kyocera Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 974107-CM105CH102J50 AT Length: 1.6 mm Contact Plating: Tin Mounting: SMD (SMT) Capacitance: 1 nF Tolerance: 5 % Categories: OEM Parts(C-E) Case / Package: Ceramic Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C
Request a Quote
Description
Manufacturer: AVX Corp/Kyocera Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 974107-CM105CH102J50 AT Length: 1.6 mm Contact Plating: Tin Mounting: SMD (SMT) Capacitance: 1 nF Tolerance: 5 % Categories: OEM Parts(C-E) Case / Package: Ceramic Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (C - E) - CM105CH102J50AT - 974107-CM105CH102J50AT - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (C - E) - CM105CH102J50AT
974107-CM105CH102J50AT
OEM Parts - OEM Parts (C - E) - CM105CH102J50AT 974107-CM105CH102J50AT
Manufacturer: AVX Corp/Kyocera Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 974107-CM105CH102J50 AT Length: 1.6 mm Contact Plating: Tin Mounting: SMD (SMT) Capacitance: 1 nF Tolerance: 5 % Categories: OEM Parts(C-E) Case / Package: Ceramic Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C

Manufacturer: AVX Corp/Kyocera Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 974107-CM105CH102J50AT
Length: 1.6 mm
Contact Plating: Tin
Mounting: SMD (SMT)
Capacitance: 1 nF
Tolerance: 5 %
Categories: OEM Parts(C-E)
Case / Package: Ceramic
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 974107-CM105CH102J50AT
Product Name OEM Parts - OEM Parts (C - E) - CM105CH102J50AT
Unlock Full Specs
to access all available technical data

Similar Products

Cable Bond -  - McWane Plant and Industrial
McWane Plant and Industrial
View Details
Cable Locator - PCE-CL 20 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
View Details
Trigger Spray Bottle - TSB - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
View Details