Manufacturer: AVX Corp/Kyocera Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1052449-CM05CG3R9C50
Length: 1 mm
Mounting: SMD (SMT)
Capacitance: 3.9 pF
Categories: OEM Parts(C-E)
Case / Package: 0402
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 500 µm
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Dielectric: C0G
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1052449-CM05CG3R9C50AH |
| Product Name | OEM Parts - OEM Parts (C - E) - CM05CG3R9C50AH |