Manufacturer: AVX Corp/Kyocera Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 957739-CM05B471K50AH
Voltage Rating: 50 V
Capacitance: 470 pF
Tolerance: 10 %
Categories: OEM Parts(C-E)
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 957739-CM05B471K50AH |
| Product Name | OEM Parts - OEM Parts (C - E) - CM05B471K50AH |