Kyocera Corporation Ceramic Capacitors - CM03X5R475M04AH CM03X5R475M04AH

Description
Manufacturer: Kyocera International Inc. Electronic Components Win Source Part Number: 915536-CM03X5R475M04 AH Series: CM Operating Temperature Range: -55°C ~ 85°C Features: ±20% 4V Ceramic Capacitor X5R 0201 (0603 Metric) Package: 0201 (0603 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8532.24.0020 Other Part Number: 1253-CM03X5R475M04AH TR, 1253-CM03X5R475M04AH CT, 1253-CM03X5R475M04AH DKR
Request a Quote Datasheet
Description
Manufacturer: Kyocera International Inc. Electronic Components Win Source Part Number: 915536-CM03X5R475M04 AH Series: CM Operating Temperature Range: -55°C ~ 85°C Features: ±20% 4V Ceramic Capacitor X5R 0201 (0603 Metric) Package: 0201 (0603 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8532.24.0020 Other Part Number: 1253-CM03X5R475M04AH TR, 1253-CM03X5R475M04AH CT, 1253-CM03X5R475M04AH DKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CM03X5R475M04AH - 915536-CM03X5R475M04AH - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CM03X5R475M04AH
915536-CM03X5R475M04AH
Ceramic Capacitors - CM03X5R475M04AH 915536-CM03X5R475M04AH
Manufacturer: Kyocera International Inc. Electronic Components Win Source Part Number: 915536-CM03X5R475M04 AH Series: CM Operating Temperature Range: -55°C ~ 85°C Features: ±20% 4V Ceramic Capacitor X5R 0201 (0603 Metric) Package: 0201 (0603 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8532.24.0020 Other Part Number: 1253-CM03X5R475M04AH TR, 1253-CM03X5R475M04AH CT, 1253-CM03X5R475M04AH DKR

Manufacturer: Kyocera International Inc. Electronic Components
Win Source Part Number: 915536-CM03X5R475M04AH
Series: CM
Operating Temperature Range: -55°C ~ 85°C
Features: ±20% 4V Ceramic Capacitor X5R 0201 (0603 Metric)
Package: 0201 (0603 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 15000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8532.24.0020
Other Part Number: 1253-CM03X5R475M04AHTR, 1253-CM03X5R475M04AHCT, 1253-CM03X5R475M04AHDKR

Buy Now Datasheet
Singapore, Singapore
SMD 4.7uF Capacitor
60-CM03X5R475M04AH
SMD 4.7uF Capacitor 60-CM03X5R475M04AH
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM03CR50G475MH NEW GLOBAL PN 4.7uF 20% A 581-KGM03CR50G475MH Product overview: CM03X5R475M04AH from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CM03X5R475M04AH can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM03CR50G475MH NEW GLOBAL PN 4.7uF 20% A 581-KGM03CR50G475MH Product overview: CM03X5R475M04AH from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CM03X5R475M04AH can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 915536-CM03X5R475M04AH 60-CM03X5R475M04AH
Product Name Ceramic Capacitors - CM03X5R475M04AH SMD 4.7uF Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Mounting Style Surface Mount Technology
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes
Electrostatic Capacitors Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Aluminum Electrolytic - 106SMH035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers