AVX Corporation Custom Parts - Custom Parts (B - D) - CM02X5R224M06AN50K CM02X5R224M06AN50K

Description
Manufacturer: AVX Corp/Kyocera Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1106929-CM02X5R224M0 6AN50K Termination: Wraparound Length: 400 µm Contact Plating: Tin Capacitance: 220 nF Tolerance: 20 % Categories: Custom Parts Case / Package: Ceramic Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Max Operating Temperature: 85 °C
Request a Quote
Description
Manufacturer: AVX Corp/Kyocera Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1106929-CM02X5R224M0 6AN50K Termination: Wraparound Length: 400 µm Contact Plating: Tin Capacitance: 220 nF Tolerance: 20 % Categories: Custom Parts Case / Package: Ceramic Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Max Operating Temperature: 85 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (B - D) - CM02X5R224M06AN50K - 1106929-CM02X5R224M06AN50K - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (B - D) - CM02X5R224M06AN50K
1106929-CM02X5R224M06AN50K
Custom Parts - Custom Parts (B - D) - CM02X5R224M06AN50K 1106929-CM02X5R224M06AN50K
Manufacturer: AVX Corp/Kyocera Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1106929-CM02X5R224M0 6AN50K Termination: Wraparound Length: 400 µm Contact Plating: Tin Capacitance: 220 nF Tolerance: 20 % Categories: Custom Parts Case / Package: Ceramic Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Max Operating Temperature: 85 °C

Manufacturer: AVX Corp/Kyocera Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1106929-CM02X5R224M06AN50K
Termination: Wraparound
Length: 400 µm
Contact Plating: Tin
Capacitance: 220 nF
Tolerance: 20 %
Categories: Custom Parts
Case / Package: Ceramic
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Max Operating Temperature: 85 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1106929-CM02X5R224M06AN50K
Product Name Custom Parts - Custom Parts (B - D) - CM02X5R224M06AN50K
Unlock Full Specs
to access all available technical data