KYOCERA AVX Components Corporation Ceramic Capacitors CKR24BR154MRA-LL

Description
0.15µF ±20% 100V Ceramic Capacitor BR 2-DIP
Request a Quote Datasheet
Description
0.15µF ±20% 100V Ceramic Capacitor BR 2-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CKR24BR154MRA-LL-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CKR24BR154MRA-LL-ND
Ceramic Capacitors CKR24BR154MRA-LL-ND
0.15µF ±20% 100V Ceramic Capacitor BR 2-DIP

0.15µF ±20% 100V Ceramic Capacitor BR 2-DIP

Buy Now Datasheet
Ceramic Capacitors - CKR24BR154MRA-LL - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CKR24BR154MRA-LL
Ceramic Capacitors CKR24BR154MRA-LL
CAP CER 0.15UF 100V BR 2-DIP

CAP CER 0.15UF 100V BR 2-DIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number CKR24BR154MRA-LL-ND CKR24BR154MRA-LL
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1500 microF 0.1500 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1943441 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 101C554U010DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers