KYOCERA AVX Components Corporation Ceramic Capacitors CKR24BR105MR

Description
1µF ±20% 50V Ceramic Capacitor BR 2-DIP
Request a Quote Datasheet
Description
1µF ±20% 50V Ceramic Capacitor BR 2-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CKR24BR105MR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CKR24BR105MR-ND
Ceramic Capacitors CKR24BR105MR-ND
1µF ±20% 50V Ceramic Capacitor BR 2-DIP

1µF ±20% 50V Ceramic Capacitor BR 2-DIP

Buy Now Datasheet
Ceramic Capacitors - CKR24BR105MR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CKR24BR105MR
Ceramic Capacitors CKR24BR105MR
CAP CER 1UF 50V BR 2-DIP

CAP CER 1UF 50V BR 2-DIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number CKR24BR105MR-ND CKR24BR105MR
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C393U025EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-1147-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers