0.068µF ±20% 100V Ceramic Capacitor BX 2-DIP
CAP CER 0.068UF 100V BX 2-DIP
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | CKR23BX683MM-ND | CKR23BX683MM |
| Product Name | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Through Hole |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 0.0680 microF | 0.0680 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |