Kyocera Corporation Ceramic Capacitors CKR23BX562KR

Description
5600pF ±10% 200V Ceramic Capacitor BX 2-DIP
Request a Quote Datasheet
Description
5600pF ±10% 200V Ceramic Capacitor BX 2-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CKR23BX562KR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CKR23BX562KR-ND
Ceramic Capacitors CKR23BX562KR-ND
5600pF ±10% 200V Ceramic Capacitor BX 2-DIP

5600pF ±10% 200V Ceramic Capacitor BX 2-DIP

Buy Now Datasheet
Ceramic Capacitors - CKR23BX562KR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CKR23BX562KR
Ceramic Capacitors CKR23BX562KR
CAP CER 5600PF 200V BX 2-DIP

CAP CER 5600PF 200V BX 2-DIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number CKR23BX562KR-ND CKR23BX562KR
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0100681FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101203U050CD2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers