0.22µF ±20% 50V Ceramic Capacitor BX 2-DIP
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | CKR23BX224MR-LL-ND |
| Product Name | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Range | 0.2200 microF |
| Capacitance Tolerance | 20 (+/- %) |