KYOCERA AVX Components Corporation Ceramic Capacitors CKR23BX222KS

Description
2200pF ±10% 200V Ceramic Capacitor BX 2-DIP
Request a Quote Datasheet
Description
2200pF ±10% 200V Ceramic Capacitor BX 2-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CKR23BX222KS-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CKR23BX222KS-ND
Ceramic Capacitors CKR23BX222KS-ND
2200pF ±10% 200V Ceramic Capacitor BX 2-DIP

2200pF ±10% 200V Ceramic Capacitor BX 2-DIP

Buy Now Datasheet
Capacitor,ceramic,2200Pf,200Vdc,10-% Tol,10+% Tol,bx-Tc Code,-25,15%-Tc Rohs Compliant Kyocera Avx - 52J1393 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,2200Pf,200Vdc,10-% Tol,10+% Tol,bx-Tc Code,-25,15%-Tc Rohs Compliant Kyocera Avx
52J1393
Capacitor,ceramic,2200Pf,200Vdc,10-% Tol,10+% Tol,bx-Tc Code,-25,15%-Tc Rohs Compliant Kyocera Avx 52J1393
Capacitor,Ceramic,22 00pF,200VDC,10-% Tol,10+% Tol,BX-TC Code,-25,15%-TC RoHS Compliant: Yes

Capacitor,Ceramic,2200pF,200VDC,10-% Tol,10+% Tol,BX-TC Code,-25,15%-TC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CKR23BX222KS-ND 52J1393
Product Name Ceramic Capacitors Capacitor,ceramic,2200Pf,200Vdc,10-% Tol,10+% Tol,bx-Tc Code,-25,15%-Tc Rohs Compliant Kyocera Avx
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
WVDC 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C233T200DG1DS - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-705-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details