15pF ±0.5pF 200V Ceramic Capacitor C0H 2-DIP
CAP CER 15PF 200V C0H 2-DIP
DIPGUARD EST.REL. / BULK ROHS COMPLIANT: YES
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | CKR22CH150DR-ND | CKR22CH150DR | 52J1266 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Dipguard Est.rel. / Bulk Rohs Compliant Kyocera Avx |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Through Hole | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| WVDC | 200 volts | 200 volts | |
| WVAC | 200 volts | 200 volts |