82pF ±1% 200V Ceramic Capacitor C0G, NP0 2-DIP
DIPGUARD EST.REL. / BULK ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | CKR22CG820FP-ND | 52J1192 |
| Product Name | Ceramic Capacitors | Dipguard Est.rel. / Bulk Rohs Compliant Kyocera Avx |
| Configuration / Form Factor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Tolerance | 1 (+/- %) | |
| WVDC | 200 volts |