KYOCERA AVX Components Corporation Ceramic Capacitors CKR22CG682KM

Description
6800pF ±10% 50V Ceramic Capacitor C0G, NP0 2-DIP
Request a Quote Datasheet
Description
6800pF ±10% 50V Ceramic Capacitor C0G, NP0 2-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CKR22CG682KM-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CKR22CG682KM-ND
Ceramic Capacitors CKR22CG682KM-ND
6800pF ±10% 50V Ceramic Capacitor C0G, NP0 2-DIP

6800pF ±10% 50V Ceramic Capacitor C0G, NP0 2-DIP

Buy Now Datasheet
Ceramic Capacitors - CKR22CG682KM - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CKR22CG682KM
Ceramic Capacitors CKR22CG682KM
CAP CER 6800PF 50V NP0 2-DIP

CAP CER 6800PF 50V NP0 2-DIP

Supplier's Site Datasheet
Dipguard Est.rel. / Bulk Rohs Compliant Kyocera Avx - 52J1188 - Newark, An Avnet Company
Chicago, IL, United States
Dipguard Est.rel. / Bulk Rohs Compliant Kyocera Avx
52J1188
Dipguard Est.rel. / Bulk Rohs Compliant Kyocera Avx 52J1188
DIPGUARD EST.REL. / BULK ROHS COMPLIANT: YES

DIPGUARD EST.REL. / BULK ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number CKR22CG682KM-ND CKR22CG682KM 52J1188
Product Name Ceramic Capacitors Ceramic Capacitors Dipguard Est.rel. / Bulk Rohs Compliant Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Film Capacitors - 1725557 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details