27pF ±0.5pF 200V Ceramic Capacitor C0G, NP0 2-DIP
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | CKR22CG270DR-LL-ND |
| Product Name | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition |
| WVDC | 200 volts |