KYOCERA AVX Components Corporation Ceramic Capacitors CKR22CG152FR

Description
1500pF ±1% 100V Ceramic Capacitor C0G, NP0 2-DIP
Request a Quote Datasheet
Description
1500pF ±1% 100V Ceramic Capacitor C0G, NP0 2-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CKR22CG152FR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CKR22CG152FR-ND
Ceramic Capacitors CKR22CG152FR-ND
1500pF ±1% 100V Ceramic Capacitor C0G, NP0 2-DIP

1500pF ±1% 100V Ceramic Capacitor C0G, NP0 2-DIP

Buy Now Datasheet
Dipguard Est.rel. / Bulk Rohs Compliant Kyocera Avx - 52J0859 - Newark, An Avnet Company
Chicago, IL, United States
Dipguard Est.rel. / Bulk Rohs Compliant Kyocera Avx
52J0859
Dipguard Est.rel. / Bulk Rohs Compliant Kyocera Avx 52J0859
DIPGUARD EST.REL. / BULK ROHS COMPLIANT: YES

DIPGUARD EST.REL. / BULK ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - CKR22CG152FR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CKR22CG152FR
Ceramic Capacitors CKR22CG152FR
CAP CER 1500PF 100V NP0 2-DIP

CAP CER 1500PF 100V NP0 2-DIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number CKR22CG152FR-ND 52J0859 CKR22CG152FR
Product Name Ceramic Capacitors Dipguard Est.rel. / Bulk Rohs Compliant Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
WVDC 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic Capacitor - 101472U075BC2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4700 microF
View Details
3 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers